Renesas Electronics Corporation Automotive 60V 1.5A MOSFET Transistor 2SJ626-T1B-A

Description
Trans MOSFET P-CH 60V 1.5A Automotive 3-Pin SC-96 T/R Product overview: 2SJ626-T1B-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 1.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ626-T1B-A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH 60V 1.5A Automotive 3-Pin SC-96 T/R Product overview: 2SJ626-T1B-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 1.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ626-T1B-A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 60V 1.5A MOSFET Transistor
288-2SJ626-T1B-A
Automotive 60V 1.5A MOSFET Transistor 288-2SJ626-T1B-A
Trans MOSFET P-CH 60V 1.5A Automotive 3-Pin SC-96 T/R Product overview: 2SJ626-T1B-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 1.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ626-T1B-A can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 60V 1.5A Automotive 3-Pin SC-96 T/R Product overview: 2SJ626-T1B-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 1.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ626-T1B-A can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 038925-2SJ626-T1B-A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
038925-2SJ626-T1B-A
Discrete Semiconductor Products 038925-2SJ626-T1B-A
Manufacturer: Renesas Electronics America Win Source Part Number: 038925-2SJ626-T1B-A Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ626 Alternative Parts (Cross-Reference): SI2309DS-T3; RSR015P06FRATL; RSR015P06HZGTL; RQ5L015SPTL; Introduction Date: July 01, 2002 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 038925-2SJ626-T1B-A
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ626
Alternative Parts (Cross-Reference): SI2309DS-T3; RSR015P06FRATL; RSR015P06HZGTL; RQ5L015SPTL;
Introduction Date: July 01, 2002
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SJ626-T1B-A 038925-2SJ626-T1B-A
Product Name Automotive 60V 1.5A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data