Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ624-T1B-A 2SJ624-T1B-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 094963-2SJ624-T1B-A Packaging: Tape and Reel Type: Power MOSFET Operating Temp Range: -55C to 150C Mounting: Surface Mount Pin Count: 3 Operating Temperature Classification: Military Rad Hardened: No Polarity: P Number of Elements: 1 Power Dissipation: 1.25(W) Continuous Drain Current: 4.5(A) Gate-Source Voltage (Max): ±8(V) Channel Mode: Enhancement Drain-Source On-Volt: 20(V) Family Name: 2SJ624 Alternative Parts (Cross-Reference): 2SJ624-T2B-A; AO3415AL; LT2323E; Introduction Date: June 20, 2002 ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 094963-2SJ624-T1B-A Packaging: Tape and Reel Type: Power MOSFET Operating Temp Range: -55C to 150C Mounting: Surface Mount Pin Count: 3 Operating Temperature Classification: Military Rad Hardened: No Polarity: P Number of Elements: 1 Power Dissipation: 1.25(W) Continuous Drain Current: 4.5(A) Gate-Source Voltage (Max): ±8(V) Channel Mode: Enhancement Drain-Source On-Volt: 20(V) Family Name: 2SJ624 Alternative Parts (Cross-Reference): 2SJ624-T2B-A; AO3415AL; LT2323E; Introduction Date: June 20, 2002 ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ624-T1B-A - 094963-2SJ624-T1B-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ624-T1B-A
094963-2SJ624-T1B-A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ624-T1B-A 094963-2SJ624-T1B-A
Manufacturer: Renesas Electronics America Win Source Part Number: 094963-2SJ624-T1B-A Packaging: Tape and Reel Type: Power MOSFET Operating Temp Range: -55C to 150C Mounting: Surface Mount Pin Count: 3 Operating Temperature Classification: Military Rad Hardened: No Polarity: P Number of Elements: 1 Power Dissipation: 1.25(W) Continuous Drain Current: 4.5(A) Gate-Source Voltage (Max): ±8(V) Channel Mode: Enhancement Drain-Source On-Volt: 20(V) Family Name: 2SJ624 Alternative Parts (Cross-Reference): 2SJ624-T2B-A; AO3415AL; LT2323E; Introduction Date: June 20, 2002 ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Renesas Electronics America
Win Source Part Number: 094963-2SJ624-T1B-A
Packaging: Tape and Reel
Type: Power MOSFET
Operating Temp Range: -55C to 150C
Mounting: Surface Mount
Pin Count: 3
Operating Temperature Classification: Military
Rad Hardened: No
Polarity: P
Number of Elements: 1
Power Dissipation: 1.25(W)
Continuous Drain Current: 4.5(A)
Gate-Source Voltage (Max): ±8(V)
Channel Mode: Enhancement
Drain-Source On-Volt: 20(V)
Family Name: 2SJ624
Alternative Parts (Cross-Reference): 2SJ624-T2B-A; AO3415AL; LT2323E;
Introduction Date: June 20, 2002
ECCN: EAR99
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
P-Channel 20V 4.5A MOSFET Transistor
285-2SJ624-T1B-A
P-Channel 20V 4.5A MOSFET Transistor 285-2SJ624-T1B-A
P-CHANNEL MOS FIELD EFFECT TRANSISTOR FOR SWITCHING / Trans MOSFET P-CH 20V 4.5A 3-Pin Thin-Type Mini-Mold T/R Product overview: 2SJ624-T1B-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SJ624-T1B-A can be used for catalog matching and distributor lookup.

P-CHANNEL MOS FIELD EFFECT TRANSISTOR FOR SWITCHING / Trans MOSFET P-CH 20V 4.5A 3-Pin Thin-Type Mini-Mold T/R Product overview: 2SJ624-T1B-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SJ624-T1B-A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 094963-2SJ624-T1B-A 285-2SJ624-T1B-A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ624-T1B-A P-Channel 20V 4.5A MOSFET Transistor
Polarity P
Package Type SOT3 Tape and Reel
Packing Method Tape Reel; Tape and Reel Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
3 suppliers
Single FETs, MOSFETs - 94-2335-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details