Renesas Electronics Corporation 12V 3.5A MOSFET Transistor 2SJ621-T1B

Description
Trans MOSFET P-CH 12V 3.5A 3-Pin Thin-Type Mini-Mold Tray Product overview: 2SJ621-T1B from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 3.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ621-T1B can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH 12V 3.5A 3-Pin Thin-Type Mini-Mold Tray Product overview: 2SJ621-T1B from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 3.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ621-T1B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 3.5A MOSFET Transistor
288-2SJ621-T1B
12V 3.5A MOSFET Transistor 288-2SJ621-T1B
Trans MOSFET P-CH 12V 3.5A 3-Pin Thin-Type Mini-Mold Tray Product overview: 2SJ621-T1B from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 3.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ621-T1B can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 12V 3.5A 3-Pin Thin-Type Mini-Mold Tray Product overview: 2SJ621-T1B from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 3.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ621-T1B can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158804-2SJ621-T1B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158804-2SJ621-T1B
Discrete Semiconductor Products 158804-2SJ621-T1B
Manufacturer: Renesas Electronics America Win Source Part Number: 158804-2SJ621-T1B Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ621 Alternative Parts (Cross-Reference): 2SJ621-T2B; 2SJ621-T2B-A; 2SJ621-T1B-A; Si2333DS; Introduction Date: June 21, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Renesas Electronics America
Win Source Part Number: 158804-2SJ621-T1B
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ621
Alternative Parts (Cross-Reference): 2SJ621-T2B; 2SJ621-T2B-A; 2SJ621-T1B-A; Si2333DS;
Introduction Date: June 21, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SJ621-T1B 158804-2SJ621-T1B
Product Name 12V 3.5A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD88537ND 60-V Dual N-Channel NexFET Power MOSFET, CSD88537ND - CSD88537ND - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 62000 milliamps
View Details
9 suppliers
QUAD/DUAL N-CHANNEL ZERO THRESHOLD™ EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110900APAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
Dual N-channel 40 V, 25 mOhm standard level MOSFET - BUK7K25-40E,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 27000 milliamps
View Details
7 suppliers
MOSFETs - 1658744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT26; Tsot-26
View Details