Renesas Electronics Corporation 12V SOT-23 MOSFET Transistor 2SJ621-T1B-AT

Description
MOSFET P-CH 12V SC-96 SOT-23 Product overview: 2SJ621-T1B-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ621-T1B-AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 12V SC-96 SOT-23 Product overview: 2SJ621-T1B-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ621-T1B-AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V SOT-23 MOSFET Transistor - 278-2SJ621-T1B-AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V SOT-23 MOSFET Transistor
278-2SJ621-T1B-AT
12V SOT-23 MOSFET Transistor 278-2SJ621-T1B-AT
MOSFET P-CH 12V SC-96 SOT-23 Product overview: 2SJ621-T1B-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ621-T1B-AT can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V SC-96 SOT-23 Product overview: 2SJ621-T1B-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ621-T1B-AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 158805-2SJ621-T1B-AT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158805-2SJ621-T1B-AT
Discrete Semiconductor Products 158805-2SJ621-T1B-AT
Manufacturer: Renesas Electronics America Win Source Part Number: 158805-2SJ621-T1B-AT Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ621 Alternative Parts (Cross-Reference): RZR025P01TL; RQ5A025ZPTL; RQ5A030APTL; Introduction Date: June 05, 1997 ECCN: EAR99 Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 158805-2SJ621-T1B-AT
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ621
Alternative Parts (Cross-Reference): RZR025P01TL; RQ5A025ZPTL; RQ5A030APTL;
Introduction Date: June 05, 1997
ECCN: EAR99
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Single FETs, MOSFETs - 2SJ621-T1B-AT - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2SJ621-T1B-AT
Single FETs, MOSFETs 2SJ621-T1B-AT
MOSFET P-CH 12V SC-96 SOT-23

MOSFET P-CH 12V SC-96 SOT-23

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SJ621-T1B-AT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SJ621-T1B-AT
MOSFET P-CH 12V SC-96 SOT-23

MOSFET P-CH 12V SC-96 SOT-23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-2SJ621-T1B-AT 158805-2SJ621-T1B-AT 2SJ621-T1B-AT 2SJ621-T1B-AT
Product Name 12V SOT-23 MOSFET Transistor Discrete Semiconductor Products Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Tape & Reel (TR) SOT3 SC-96 SC-96
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Polarity P-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers