Renesas Electronics Corporation 12V 3.5A MOSFET Transistor 2SJ621-T1B-A

Description
Trans MOSFET P-CH 12V 3.5A 3-Pin Thin-Type Mini-Mold T/R Product overview: 2SJ621-T1B-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 3.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SJ621-T1B-A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH 12V 3.5A 3-Pin Thin-Type Mini-Mold T/R Product overview: 2SJ621-T1B-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 3.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SJ621-T1B-A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 3.5A MOSFET Transistor
285-2SJ621-T1B-A
12V 3.5A MOSFET Transistor 285-2SJ621-T1B-A
Trans MOSFET P-CH 12V 3.5A 3-Pin Thin-Type Mini-Mold T/R Product overview: 2SJ621-T1B-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 3.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SJ621-T1B-A can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 12V 3.5A 3-Pin Thin-Type Mini-Mold T/R Product overview: 2SJ621-T1B-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 3.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SJ621-T1B-A can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ621-T1B-A - 1037564-2SJ621-T1B-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ621-T1B-A
1037564-2SJ621-T1B-A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ621-T1B-A 1037564-2SJ621-T1B-A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037564-2SJ621-T1B-A Number of Elements: 1 Power Dissipation: 1.25 W Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): DMP2305U-7; SI2305CDS-T1-GE3; DMG3415U-7; SI5935CDC-T1-GE3; SI5515CDC-T1-GE3; IRLML6401TRPBF; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Continuous Drain Current (ID): 3.5 A Drain to Source Resistance: 44 mΩ Gate to Source Voltage (Vgs): 8 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037564-2SJ621-T1B-A
Number of Elements: 1
Power Dissipation: 1.25 W
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): DMP2305U-7; SI2305CDS-T1-GE3; DMG3415U-7; SI5935CDC-T1-GE3; SI5515CDC-T1-GE3; IRLML6401TRPBF;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 3.5 A
Drain to Source Resistance: 44 mΩ
Gate to Source Voltage (Vgs): 8 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-2SJ621-T1B-A 1037564-2SJ621-T1B-A
Product Name 12V 3.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ621-T1B-A
PD 1.25 milliwatts 1250 milliwatts
Unlock Full Specs
to access all available technical data