Renesas Electronics Corporation Discrete Semiconductor Products 2SJ607

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 158798-2SJ607 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ607 Introduction Date: April 25, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 158798-2SJ607 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ607 Introduction Date: April 25, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 158798-2SJ607 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158798-2SJ607
Discrete Semiconductor Products 158798-2SJ607
Manufacturer: Renesas Electronics America Win Source Part Number: 158798-2SJ607 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ607 Introduction Date: April 25, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 158798-2SJ607
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ607
Introduction Date: April 25, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 158798-2SJ607
Product Name Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules - 6MS30017E43W34404NOSA1 - VAST STOCK CO., LIMITED
View Details
2 suppliers
DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers