Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ607-Z-AZ 2SJ607-Z-AZ

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191231-2SJ607-Z-AZ Number of Elements: 1 Power Dissipation: 1.5 W Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-263 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C Continuous Drain Current (ID): 83 A
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191231-2SJ607-Z-AZ Number of Elements: 1 Power Dissipation: 1.5 W Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-263 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C Continuous Drain Current (ID): 83 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ607-Z-AZ - 1191231-2SJ607-Z-AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ607-Z-AZ
1191231-2SJ607-Z-AZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ607-Z-AZ 1191231-2SJ607-Z-AZ
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191231-2SJ607-Z-AZ Number of Elements: 1 Power Dissipation: 1.5 W Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-263 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C Continuous Drain Current (ID): 83 A

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1191231-2SJ607-Z-AZ
Number of Elements: 1
Power Dissipation: 1.5 W
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-263
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 83 A

Buy Now
Singapore, Singapore
Automotive 60V 83A MOSFET Transistor
285-2SJ607-Z-AZ
Automotive 60V 83A MOSFET Transistor 285-2SJ607-Z-AZ
Trans MOSFET P-CH 60V 83A Automotive 3-Pin(2+Tab) D2PAK Product overview: 2SJ607-Z-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 83A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 83A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SJ607-Z-AZ can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 60V 83A Automotive 3-Pin(2+Tab) D2PAK Product overview: 2SJ607-Z-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 83A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 83A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SJ607-Z-AZ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1191231-2SJ607-Z-AZ 285-2SJ607-Z-AZ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ607-Z-AZ Automotive 60V 83A MOSFET Transistor
PD 1500 milliwatts 1.5 milliwatts
Unlock Full Specs
to access all available technical data