Renesas Electronics Corporation Single FETs, MOSFETs 2SJ601-ZK-E1-AZ

Description
N-Channel 60V 36A (Tc) 1W (Ta), 65W (Tc) Surface Mount TO-252 (MP-3ZK)
Request a Quote Datasheet
Description
N-Channel 60V 36A (Tc) 1W (Ta), 65W (Tc) Surface Mount TO-252 (MP-3ZK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 559-2SJ601-ZK-E1-AZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-2SJ601-ZK-E1-AZTR-ND
Single FETs, MOSFETs 559-2SJ601-ZK-E1-AZTR-ND
N-Channel 60V 36A (Tc) 1W (Ta), 65W (Tc) Surface Mount TO-252 (MP-3ZK)

N-Channel 60V 36A (Tc) 1W (Ta), 65W (Tc) Surface Mount TO-252 (MP-3ZK)

Buy Now Datasheet
Single FETs, MOSFETs - 559-2SJ601-ZK-E1-AZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-2SJ601-ZK-E1-AZDKR-ND
Single FETs, MOSFETs 559-2SJ601-ZK-E1-AZDKR-ND
MP-3ZK

MP-3ZK

Buy Now Datasheet
Single FETs, MOSFETs - 559-2SJ601-ZK-E1-AZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-2SJ601-ZK-E1-AZCT-ND
Single FETs, MOSFETs 559-2SJ601-ZK-E1-AZCT-ND
MP-3ZK

MP-3ZK

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-2SJ601-ZK-E1-AZ
MOSFET Transistor 278-2SJ601-ZK-E1-AZ
MP-3ZK Product overview: 2SJ601-ZK-E1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ601-ZK-E1-AZ can be used for catalog matching and distributor lookup.

MP-3ZK Product overview: 2SJ601-ZK-E1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ601-ZK-E1-AZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 158786-2SJ601-ZK-E1-AZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158786-2SJ601-ZK-E1-AZ
Discrete Semiconductor Products 158786-2SJ601-ZK-E1-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 158786-2SJ601-ZK-E1- AZ Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ601-ZK Estimated EOL Date: 2029 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 158786-2SJ601-ZK-E1-AZ
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ601-ZK
Estimated EOL Date: 2029
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 2SJ601-ZK-E1-AZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
2SJ601-ZK-E1-AZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 2SJ601-ZK-E1-AZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 559-2SJ601-ZK-E1-AZTR-ND 278-2SJ601-ZK-E1-AZ 158786-2SJ601-ZK-E1-AZ 2SJ601-ZK-E1-AZ
Product Name Single FETs, MOSFETs MOSFET Transistor Discrete Semiconductor Products Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3
MOSFET Operating Mode Enhancement
Transconductance 0.0150 kS
Unlock Full Specs
to access all available technical data

Similar Products