Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ599-Z-AZ 2SJ599-Z-AZ

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973178-2SJ599-Z-AZ Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 60 V Resistance: 75 mΩ Number of Pins: 252 Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 20 A Drain to Source Resistance: 75 mΩ
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973178-2SJ599-Z-AZ Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 60 V Resistance: 75 mΩ Number of Pins: 252 Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 20 A Drain to Source Resistance: 75 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ599-Z-AZ - 973178-2SJ599-Z-AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ599-Z-AZ
973178-2SJ599-Z-AZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ599-Z-AZ 973178-2SJ599-Z-AZ
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973178-2SJ599-Z-AZ Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 60 V Resistance: 75 mΩ Number of Pins: 252 Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 20 A Drain to Source Resistance: 75 mΩ

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973178-2SJ599-Z-AZ
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 60 V
Resistance: 75 mΩ
Number of Pins: 252
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Continuous Drain Current (ID): 20 A
Drain to Source Resistance: 75 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 973178-2SJ599-Z-AZ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ599-Z-AZ
rDS(on) 0.0750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LM5112SD/NOPB - 133533-LM5112SD/NOPB - Win Source Electronics
Specs
Polarity N-Channel
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3; 6-WSON (3x3)
View Details
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ENHANCED MODE MATCHED PAIR - ALD310708ASCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers