Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 2SJ599(0)-Z-E2-AZ

Description
Win Source Part Number: 1037558-2SJ599(0)-Z- E2-AZ Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 3,000 Current - Continuous Drain (Id) @ 25°C: 20A (Tc) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Vendor Undefined HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1037558-2SJ599(0)-Z- E2-AZ Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 3,000 Current - Continuous Drain (Id) @ 25°C: 20A (Tc) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Vendor Undefined HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1037558-2SJ599(0)-Z-E2-AZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1037558-2SJ599(0)-Z-E2-AZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1037558-2SJ599(0)-Z-E2-AZ
Win Source Part Number: 1037558-2SJ599(0)-Z- E2-AZ Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 3,000 Current - Continuous Drain (Id) @ 25°C: 20A (Tc) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Vendor Undefined HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Product Status: Obsolete

Win Source Part Number: 1037558-2SJ599(0)-Z-E2-AZ
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Current - Continuous Drain (Id) @ 25°C: 20A (Tc)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Vendor Undefined
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SJ599(0)-Z-E2-AZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SJ599(0)-Z-E2-AZ
TRANSISTOR

TRANSISTOR

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category RF Transistors RF Transistors
Product Number 1037558-2SJ599(0)-Z-E2-AZ 2SJ599(0)-Z-E2-AZ
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4SC075009K4S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-4
Packing Method Tube; Tube
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details