Renesas Electronics Corporation Discrete Semiconductor Products 2SJ574BPTL-E

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 158744-2SJ574BPTL-E Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ574BP Alternative Parts (Cross-Reference): TP0202K-T1-GE3; TP0202K; TP0202K-T1-E3; TP0202K-T1; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 158744-2SJ574BPTL-E Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ574BP Alternative Parts (Cross-Reference): TP0202K-T1-GE3; TP0202K; TP0202K-T1-E3; TP0202K-T1; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 158744-2SJ574BPTL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158744-2SJ574BPTL-E
Discrete Semiconductor Products 158744-2SJ574BPTL-E
Manufacturer: Renesas Electronics America Win Source Part Number: 158744-2SJ574BPTL-E Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ574BP Alternative Parts (Cross-Reference): TP0202K-T1-GE3; TP0202K; TP0202K-T1-E3; TP0202K-T1; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 158744-2SJ574BPTL-E
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ574BP
Alternative Parts (Cross-Reference): TP0202K-T1-GE3; TP0202K; TP0202K-T1-E3; TP0202K-T1;
Introduction Date: March 19, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
30V 0.3A MOSFET Transistor
288-2SJ574BPTL-E
30V 0.3A MOSFET Transistor 288-2SJ574BPTL-E
Trans MOSFET P-CH Si 30V 0.3A 3-Pin MPAK T/R Product overview: 2SJ574BPTL-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.3A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ574BPTL-E can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH Si 30V 0.3A 3-Pin MPAK T/R Product overview: 2SJ574BPTL-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.3A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ574BPTL-E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 158744-2SJ574BPTL-E 288-2SJ574BPTL-E
Product Name Discrete Semiconductor Products 30V 0.3A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFET - 2N7002 H6327 - VAST STOCK CO., LIMITED
Infineon Technologies AG
View Details
2 suppliers
Single FETs, MOSFETs - 568-9807-5-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
CSD16412Q5A N-Channel NexFET™ Power MOSFET - CSD16412Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0160 ohms
View Details
8 suppliers