Renesas Electronics Corporation 30V 0.1A MOSFET Transistor 2SJ559-T1

Description
Trans MOSFET P-CH 30V 0.1A 3-Pin SC-75 Tray Product overview: 2SJ559-T1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.1A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ559-T1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH 30V 0.1A 3-Pin SC-75 Tray Product overview: 2SJ559-T1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.1A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ559-T1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 0.1A MOSFET Transistor
288-2SJ559-T1
30V 0.1A MOSFET Transistor 288-2SJ559-T1
Trans MOSFET P-CH 30V 0.1A 3-Pin SC-75 Tray Product overview: 2SJ559-T1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.1A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ559-T1 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 30V 0.1A 3-Pin SC-75 Tray Product overview: 2SJ559-T1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.1A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ559-T1 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158736-2SJ559-T1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158736-2SJ559-T1
Discrete Semiconductor Products 158736-2SJ559-T1
Manufacturer: Renesas Electronics America Win Source Part Number: 158736-2SJ559-T1 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ559 Alternative Parts (Cross-Reference): 2SJ559; 2SJ559-T2; 2SJ559-T2-A; 2SJ559-T1-A; Introduction Date: June 17, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 158736-2SJ559-T1
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ559
Alternative Parts (Cross-Reference): 2SJ559; 2SJ559-T2; 2SJ559-T2-A; 2SJ559-T1-A;
Introduction Date: June 17, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SJ559-T1 158736-2SJ559-T1
Product Name 30V 0.1A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRF7749L2TR - Rochester Electronics
Specs
Package Type MG-WDSON-11
Packing Method Tape Reel; Tape & Reel
View Details
8 suppliers
N-channel 40 V, 45 mΩ standard level MOSFET in LFPAK33 - BUK7M45-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 19000 milliamps
View Details
5 suppliers
CSD18509Q5B 40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B - CSD18509Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0017 ohms
View Details
7 suppliers