The 2SJ559 is a P-channel MOSFET designed for high-speed switching applications and can be driven directly by a 2.5 V power source. It is packaged in an SC-75 (USM) case, a surface-mount SMD package. The device has a drain-source voltage rating of -30 V, a continuous drain current of -0.1 A, and a total power dissipation of 200 mW when mounted on a ceramic substrate. Its gate-source cut-off voltage ranges from -1.0 V to -1.7 V, and its on-state resistance is 6.0 Ω at -10 V gate-source voltage and -10 mA drain current. Input, output, and reverse transfer capacitances are 5.0 pF, 15 pF, and 1.3 pF respectively, measured at 1 MHz. The part includes a gate-source ESD protection diode but requires external protection for voltages exceeding ratings. It meets Standard quality grade per Renesas classification and is suitable for consumer, office, and industrial electronics.
Win Source Part Number: 1011507-2SJ559-T1-A
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 100mA (Ta)
Rds On (Max) @ Id, Vgs: 13Ohm @ 10mA, 10V
Vgs(th) (Max) @ Id: 1.7V @ 10µA
Package / Case: SC-75, SOT-416
Supplier Device Package: SC-75-3, USM
Input Capacitance (Ciss) (Max) @ Vds: 5000 pF @ 3 V
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
HTSUS: 8541.21.0095
Mfr: Renesas Electronics America Inc
Other Names: RENRNS2SJ559-T1-A,21
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1011507-2SJ559-T1-A |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| Polarity | P-Channel |