Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ555-E 2SJ555-E

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037554-2SJ555-E Drain to Source Voltage (Vdss): 60 V Number of Elements: 1 Power Dissipation: 125 W Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): FDP14AN06LA0; IRFB7546PBF; IRFZ48VPBF; IRF1010EZPBF; RFP70N06; NDP70602SJ555(E); 2SJ555E; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Continuous Drain Current (ID): 60 A
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037554-2SJ555-E Drain to Source Voltage (Vdss): 60 V Number of Elements: 1 Power Dissipation: 125 W Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): FDP14AN06LA0; IRFB7546PBF; IRFZ48VPBF; IRF1010EZPBF; RFP70N06; NDP70602SJ555(E); 2SJ555E; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Continuous Drain Current (ID): 60 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ555-E - 1037554-2SJ555-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ555-E
1037554-2SJ555-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ555-E 1037554-2SJ555-E
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037554-2SJ555-E Drain to Source Voltage (Vdss): 60 V Number of Elements: 1 Power Dissipation: 125 W Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): FDP14AN06LA0; IRFB7546PBF; IRFZ48VPBF; IRF1010EZPBF; RFP70N06; NDP70602SJ555(E); 2SJ555E; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Continuous Drain Current (ID): 60 A

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037554-2SJ555-E
Drain to Source Voltage (Vdss): 60 V
Number of Elements: 1
Power Dissipation: 125 W
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): FDP14AN06LA0; IRFB7546PBF; IRFZ48VPBF; IRF1010EZPBF; RFP70N06; NDP70602SJ555(E); 2SJ555E;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 60 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1037554-2SJ555-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ555-E
PD 125000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

60 V, N-channel Trench MOSFET - 2N7002HWX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 310000 milliamps
View Details
5 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 62-0063PBF - 921441-62-0063PBF - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SO
View Details
3 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE MATCHED PAIR - ALD212908APAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers
 - LM5101CSD/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type WSON10
Packing Method Tape Reel; Tape & Reel
View Details