Renesas Electronics Corporation MOSFET Transistor 2SJ553STR-E

Description
Trans MOSFET P-CH 3-Pin(2+Tab) LDPAK(S)-1 T/R Product overview: 2SJ553STR-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ553STR-E can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH 3-Pin(2+Tab) LDPAK(S)-1 T/R Product overview: 2SJ553STR-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ553STR-E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
288-2SJ553STR-E
MOSFET Transistor 288-2SJ553STR-E
Trans MOSFET P-CH 3-Pin(2+Tab) LDPAK(S)-1 T/R Product overview: 2SJ553STR-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ553STR-E can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 3-Pin(2+Tab) LDPAK(S)-1 T/R Product overview: 2SJ553STR-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ553STR-E can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158728-2SJ553STR-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158728-2SJ553STR-E
Discrete Semiconductor Products 158728-2SJ553STR-E
Manufacturer: Renesas Electronics America Win Source Part Number: 158728-2SJ553STR-E Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ553STR-E Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Renesas Electronics America
Win Source Part Number: 158728-2SJ553STR-E
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ553STR-E
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now
Transistor - 140839544 - Radwell International
Willingboro, NJ, United States
Transistor
140839544
Transistor 140839544
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 30A I(D), 60V, 0.055OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-263. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 30A I(D), 60V, 0.055OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-263. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 288-2SJ553STR-E 158728-2SJ553STR-E 140839544
Product Name MOSFET Transistor Discrete Semiconductor Products Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data