Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ552L-E 2SJ552L-E

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027656-2SJ552L-E Number of Elements: 1 Power Dissipation: 75 W Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): FQP24N08; IRLI540NPBF; IRF3315PBF; IRFI1310NPBF; FQP20N06L; NDP6020P; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Continuous Drain Current (ID): 20 A
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027656-2SJ552L-E Number of Elements: 1 Power Dissipation: 75 W Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): FQP24N08; IRLI540NPBF; IRF3315PBF; IRFI1310NPBF; FQP20N06L; NDP6020P; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Continuous Drain Current (ID): 20 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ552L-E - 1027656-2SJ552L-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ552L-E
1027656-2SJ552L-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ552L-E 1027656-2SJ552L-E
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027656-2SJ552L-E Number of Elements: 1 Power Dissipation: 75 W Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): FQP24N08; IRLI540NPBF; IRF3315PBF; IRFI1310NPBF; FQP20N06L; NDP6020P; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Continuous Drain Current (ID): 20 A

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027656-2SJ552L-E
Number of Elements: 1
Power Dissipation: 75 W
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): FQP24N08; IRLI540NPBF; IRF3315PBF; IRFI1310NPBF; FQP20N06L; NDP6020P;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 20 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1027656-2SJ552L-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ552L-E
PD 75000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); To-252 (dpak)
View Details
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE MATCHED PAIR - ALD212908PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers