Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ551L-E 2SJ551L-E

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224175-2SJ551L-E Packaging: Box Drain to Source Voltage (Vdss): 60 V Number of Elements: 1 Power Dissipation: 60 W Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: DPAK Alternative Parts (Cross-Reference): 2SJ551-L(E); Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C Continuous Drain Current (ID): 18 A
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224175-2SJ551L-E Packaging: Box Drain to Source Voltage (Vdss): 60 V Number of Elements: 1 Power Dissipation: 60 W Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: DPAK Alternative Parts (Cross-Reference): 2SJ551-L(E); Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C Continuous Drain Current (ID): 18 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ551L-E - 1224175-2SJ551L-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ551L-E
1224175-2SJ551L-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ551L-E 1224175-2SJ551L-E
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224175-2SJ551L-E Packaging: Box Drain to Source Voltage (Vdss): 60 V Number of Elements: 1 Power Dissipation: 60 W Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: DPAK Alternative Parts (Cross-Reference): 2SJ551-L(E); Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C Continuous Drain Current (ID): 18 A

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1224175-2SJ551L-E
Packaging: Box
Drain to Source Voltage (Vdss): 60 V
Number of Elements: 1
Power Dissipation: 60 W
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: DPAK
Alternative Parts (Cross-Reference): 2SJ551-L(E);
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 18 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1224175-2SJ551L-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ551L-E
PD 60000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

EVICES, INC. QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110902SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
40V 50A MOSFET Transistor - 289-AUIRFN8459TR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
7 suppliers
CSD16407Q5 N-Channel NexFET™ Power MOSFET - CSD16407Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0033 ohms
View Details
8 suppliers