Trans MOSFET P-CH Si 60V 15A 3-Pin(2+Tab) DPAK(S) Product overview: 2SJ530STL from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 15A, DPAK, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ530STL can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 158714-2SJ530STL
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ530S
Alternative Parts (Cross-Reference): 2SJ530S; FDD5614P-NL; RD3L140SPFRATL; RSD140P06;
Introduction Date: March 19, 2001
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 288-2SJ530STL | 158714-2SJ530STL |
| Product Name | 60V 15A DPAK MOSFET Transistor | Discrete Semiconductor Products |
| Package Type | SOT3 |