Renesas Electronics Corporation 60V 10A DPAK MOSFET Transistor 2SJ529STL

Description
Trans MOSFET P-CH Si 60V 10A 3-Pin(2+Tab) DPAK(S) T/R Product overview: 2SJ529STL from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, DPAK, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ529STL can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH Si 60V 10A 3-Pin(2+Tab) DPAK(S) T/R Product overview: 2SJ529STL from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, DPAK, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ529STL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 10A DPAK MOSFET Transistor
288-2SJ529STL
60V 10A DPAK MOSFET Transistor 288-2SJ529STL
Trans MOSFET P-CH Si 60V 10A 3-Pin(2+Tab) DPAK(S) T/R Product overview: 2SJ529STL from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, DPAK, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ529STL can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH Si 60V 10A 3-Pin(2+Tab) DPAK(S) T/R Product overview: 2SJ529STL from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, DPAK, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ529STL can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158710-2SJ529STL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158710-2SJ529STL
Discrete Semiconductor Products 158710-2SJ529STL
Manufacturer: Renesas Electronics America Win Source Part Number: 158710-2SJ529STL Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ529S Alternative Parts (Cross-Reference): 2SJ529S; 2SJ529STR; 2SJ529STL-E; STD10P6F6; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 158710-2SJ529STL
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ529S
Alternative Parts (Cross-Reference): 2SJ529S; 2SJ529STR; 2SJ529STL-E; STD10P6F6;
Introduction Date: March 19, 2001
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SJ529STL 158710-2SJ529STL
Product Name 60V 10A DPAK MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data