Renesas Electronics Corporation 60V 10A DPAK MOSFET Transistor 2SJ529S

Description
Trans MOSFET P-CH Si 60V 10A 3-Pin(2+Tab) DPAK(S) Product overview: 2SJ529S from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, DPAK, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ529S can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH Si 60V 10A 3-Pin(2+Tab) DPAK(S) Product overview: 2SJ529S from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, DPAK, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ529S can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 10A DPAK MOSFET Transistor
288-2SJ529S
60V 10A DPAK MOSFET Transistor 288-2SJ529S
Trans MOSFET P-CH Si 60V 10A 3-Pin(2+Tab) DPAK(S) Product overview: 2SJ529S from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, DPAK, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ529S can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH Si 60V 10A 3-Pin(2+Tab) DPAK(S) Product overview: 2SJ529S from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, DPAK, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ529S can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158709-2SJ529S - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158709-2SJ529S
Discrete Semiconductor Products 158709-2SJ529S
Manufacturer: Renesas Electronics America Win Source Part Number: 158709-2SJ529S Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ529S Alternative Parts (Cross-Reference): 2SJ529STL; 2SJ529STR; STD10P6F6; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 158709-2SJ529S
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ529S
Alternative Parts (Cross-Reference): 2SJ529STL; 2SJ529STR; STD10P6F6;
Introduction Date: March 19, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SJ529S 158709-2SJ529S
Product Name 60V 10A DPAK MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data