Renesas Electronics Corporation Discrete Semiconductor Products 2SJ506STR-E

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 158690-2SJ506STR-E Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ506S Alternative Parts (Cross-Reference): STD20P3H6AG; ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 158690-2SJ506STR-E Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ506S Alternative Parts (Cross-Reference): STD20P3H6AG; ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 158690-2SJ506STR-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158690-2SJ506STR-E
Discrete Semiconductor Products 158690-2SJ506STR-E
Manufacturer: Renesas Electronics America Win Source Part Number: 158690-2SJ506STR-E Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ506S Alternative Parts (Cross-Reference): STD20P3H6AG; ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 158690-2SJ506STR-E
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ506S
Alternative Parts (Cross-Reference): STD20P3H6AG;
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
30V 10A DPAK MOSFET Transistor
288-2SJ506STR-E
30V 10A DPAK MOSFET Transistor 288-2SJ506STR-E
Trans MOSFET P-CH Si 30V 10A 3-Pin(2+Tab) DPAK(S) T/R Product overview: 2SJ506STR-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, DPAK, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ506STR-E can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH Si 30V 10A 3-Pin(2+Tab) DPAK(S) T/R Product overview: 2SJ506STR-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, DPAK, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ506STR-E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 158690-2SJ506STR-E 288-2SJ506STR-E
Product Name Discrete Semiconductor Products 30V 10A DPAK MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMDQ75R060M2H - AIMDQ75R060M2H - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
MOSFETs - 1222873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
Single FETs, MOSFETs - 1727-7163-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers