Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1168571-2SJ506L-E
Number of Elements: 1
Number of Pins: 3
Categories: Custom Parts
Case / Package: DPAK
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 10 A
Gate to Source Voltage (Vgs): 20 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1168571-2SJ506L-E |
| Product Name | Custom Parts - Custom Parts (0 - A) - 2SJ506L-E |