Renesas Electronics Corporation 60V 20A MOSFET Transistor 2SJ504

Description
Trans MOSFET P-CH Si 60V 20A 3-Pin(3+Tab) TO-220FM Box Product overview: 2SJ504 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ504 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH Si 60V 20A 3-Pin(3+Tab) TO-220FM Box Product overview: 2SJ504 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ504 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 20A MOSFET Transistor
288-2SJ504
60V 20A MOSFET Transistor 288-2SJ504
Trans MOSFET P-CH Si 60V 20A 3-Pin(3+Tab) TO-220FM Box Product overview: 2SJ504 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ504 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH Si 60V 20A 3-Pin(3+Tab) TO-220FM Box Product overview: 2SJ504 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ504 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158685-2SJ504 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158685-2SJ504
Discrete Semiconductor Products 158685-2SJ504
Manufacturer: Renesas Electronics America Win Source Part Number: 158685-2SJ504 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ504 Alternative Parts (Cross-Reference): TSM480P06CI C0G; 2SJ349(DNGIK); 2SJ349(LBS2NHE); 2SJ349(LBS2RICO); 2SJ401; 2SJ504-E; 2SJ504; TSM480P06CZ C0G; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 158685-2SJ504
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ504
Alternative Parts (Cross-Reference): TSM480P06CI C0G; 2SJ349(DNGIK); 2SJ349(LBS2NHE); 2SJ349(LBS2RICO); 2SJ401; 2SJ504-E; 2SJ504; TSM480P06CZ C0G;
Introduction Date: March 19, 2001
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SJ504 158685-2SJ504
Product Name 60V 20A MOSFET Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Dual N-channel 100 V, 82.5 mΩ standard level MOSFET - BUK7K89-100EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 13000 milliamps
View Details
7 suppliers
MOSFETs - 1220588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
MOSFET Transistor - 285-79N03S - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers