Renesas Electronics Corporation P-Channel 60V 20A MOSFET Transistor 2SJ504-E

Description
Trans MOSFET P-CH Si 60V 20A 3-Pin(3+Tab) TO-220FM Tube / Silicon P Channel MOS FET Product overview: 2SJ504-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ504-E can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH Si 60V 20A 3-Pin(3+Tab) TO-220FM Tube / Silicon P Channel MOS FET Product overview: 2SJ504-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ504-E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 60V 20A MOSFET Transistor
288-2SJ504-E
P-Channel 60V 20A MOSFET Transistor 288-2SJ504-E
Trans MOSFET P-CH Si 60V 20A 3-Pin(3+Tab) TO-220FM Tube / Silicon P Channel MOS FET Product overview: 2SJ504-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ504-E can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH Si 60V 20A 3-Pin(3+Tab) TO-220FM Tube / Silicon P Channel MOS FET Product overview: 2SJ504-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ504-E can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158686-2SJ504-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158686-2SJ504-E
Discrete Semiconductor Products 158686-2SJ504-E
Manufacturer: Renesas Electronics America Win Source Part Number: 158686-2SJ504-E Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ504 Alternative Parts (Cross-Reference): 2SJ349(DNGIK); 2SJ349(LBS2RICO); 2SJ349F; 2SJ349(LBS4DNGIK); 2SJ401; 2SJ504; TSM480P06CZ C0G; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 158686-2SJ504-E
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ504
Alternative Parts (Cross-Reference): 2SJ349(DNGIK); 2SJ349(LBS2RICO); 2SJ349F; 2SJ349(LBS4DNGIK); 2SJ401; 2SJ504; TSM480P06CZ C0G;
Introduction Date: March 19, 2001
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SJ504-E 158686-2SJ504-E
Product Name P-Channel 60V 20A MOSFET Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data