Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ479L-E 2SJ479L-E

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027654-2SJ479L-E Number of Elements: 1 Power Dissipation: 50 W Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): IRFIZ48GPBF; FDU8780; NTD65N03R-1G; FQPF32N12V2; IRFIZ44NPBF; IRFI4321PBF; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Continuous Drain Current (ID): 30 A
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027654-2SJ479L-E Number of Elements: 1 Power Dissipation: 50 W Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): IRFIZ48GPBF; FDU8780; NTD65N03R-1G; FQPF32N12V2; IRFIZ44NPBF; IRFI4321PBF; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Continuous Drain Current (ID): 30 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ479L-E - 1027654-2SJ479L-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ479L-E
1027654-2SJ479L-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ479L-E 1027654-2SJ479L-E
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027654-2SJ479L-E Number of Elements: 1 Power Dissipation: 50 W Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): IRFIZ48GPBF; FDU8780; NTD65N03R-1G; FQPF32N12V2; IRFIZ44NPBF; IRFI4321PBF; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Continuous Drain Current (ID): 30 A

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027654-2SJ479L-E
Number of Elements: 1
Power Dissipation: 50 W
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): IRFIZ48GPBF; FDU8780; NTD65N03R-1G; FQPF32N12V2; IRFIZ44NPBF; IRFI4321PBF;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 30 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1027654-2SJ479L-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ479L-E
PD 50000 milliwatts
Unlock Full Specs
to access all available technical data