Renesas Electronics Corporation Discrete Semiconductor Products 2SJ463A-T1-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 158653-2SJ463A-T1-A Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ463A Alternative Parts (Cross-Reference): 2SJ463A-A; 2SJ463A-T2-A; SSM3J15FU,LF; SSM3J15FU(TE85R,F); Introduction Date: March 04, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 158653-2SJ463A-T1-A Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ463A Alternative Parts (Cross-Reference): 2SJ463A-A; 2SJ463A-T2-A; SSM3J15FU,LF; SSM3J15FU(TE85R,F); Introduction Date: March 04, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 158653-2SJ463A-T1-A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158653-2SJ463A-T1-A
Discrete Semiconductor Products 158653-2SJ463A-T1-A
Manufacturer: Renesas Electronics America Win Source Part Number: 158653-2SJ463A-T1-A Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ463A Alternative Parts (Cross-Reference): 2SJ463A-A; 2SJ463A-T2-A; SSM3J15FU,LF; SSM3J15FU(TE85R,F); Introduction Date: March 04, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Renesas Electronics America
Win Source Part Number: 158653-2SJ463A-T1-A
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ463A
Alternative Parts (Cross-Reference): 2SJ463A-A; 2SJ463A-T2-A; SSM3J15FU,LF; SSM3J15FU(TE85R,F);
Introduction Date: March 04, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
30V 0.1A MOSFET Transistor
288-2SJ463A-T1-A
30V 0.1A MOSFET Transistor 288-2SJ463A-T1-A
Trans MOSFET P-CH 30V 0.1A 3-Pin SC-70 T/R Product overview: 2SJ463A-T1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.1A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ463A-T1-A can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 30V 0.1A 3-Pin SC-70 T/R Product overview: 2SJ463A-T1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.1A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ463A-T1-A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 158653-2SJ463A-T1-A 288-2SJ463A-T1-A
Product Name Discrete Semiconductor Products 30V 0.1A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD18563Q5A 60-V N-Channel NexFET Power MOSFET - CSD18563Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0108 ohms
View Details
7 suppliers
150V 21A MOSFET Transistor - 278-AUIRF3315STRL - ERSAELECTRONICS PTE. LTD.
Specs
PD 3800 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
5 suppliers
Dual N-channel 40 V, 6.8 mOhm standard level MOSFET - BUK7K6R8-40E,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 40000 milliamps
View Details
7 suppliers
QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1106PBL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
4 suppliers