Renesas Electronics Corporation 30V 3A MOSFET Transistor 2SJ357-T1

Description
Trans MOSFET P-CH 30V 3A 4-Pin(3+Tab) MP-2 Tray Product overview: 2SJ357-T1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ357-T1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH 30V 3A 4-Pin(3+Tab) MP-2 Tray Product overview: 2SJ357-T1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ357-T1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 3A MOSFET Transistor
288-2SJ357-T1
30V 3A MOSFET Transistor 288-2SJ357-T1
Trans MOSFET P-CH 30V 3A 4-Pin(3+Tab) MP-2 Tray Product overview: 2SJ357-T1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ357-T1 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 30V 3A 4-Pin(3+Tab) MP-2 Tray Product overview: 2SJ357-T1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ357-T1 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158587-2SJ357-T1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158587-2SJ357-T1
Discrete Semiconductor Products 158587-2SJ357-T1
Manufacturer: Renesas Electronics America Win Source Part Number: 158587-2SJ357-T1 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ357 Alternative Parts (Cross-Reference): 2SJ357; 2SJ357-T1-AZ; 2SJ357-T2-AZ; 2SJ357-AZ; Introduction Date: January 19, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Renesas Electronics America
Win Source Part Number: 158587-2SJ357-T1
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ357
Alternative Parts (Cross-Reference): 2SJ357; 2SJ357-T1-AZ; 2SJ357-T2-AZ; 2SJ357-AZ;
Introduction Date: January 19, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SJ357-T1 158587-2SJ357-T1
Product Name 30V 3A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data