Renesas Electronics Corporation 60V 2A MOSFET Transistor 2SJ356-T1

Description
Trans MOSFET P-CH 60V 2A 4-Pin(3+Tab) SC-62 Tray Product overview: 2SJ356-T1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ356-T1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH 60V 2A 4-Pin(3+Tab) SC-62 Tray Product overview: 2SJ356-T1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ356-T1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 2A MOSFET Transistor
288-2SJ356-T1
60V 2A MOSFET Transistor 288-2SJ356-T1
Trans MOSFET P-CH 60V 2A 4-Pin(3+Tab) SC-62 Tray Product overview: 2SJ356-T1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ356-T1 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 60V 2A 4-Pin(3+Tab) SC-62 Tray Product overview: 2SJ356-T1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ356-T1 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158582-2SJ356-T1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158582-2SJ356-T1
Discrete Semiconductor Products 158582-2SJ356-T1
Manufacturer: Renesas Electronics America Win Source Part Number: 158582-2SJ356-T1 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ356 Alternative Parts (Cross-Reference): 2SJ356; 2SJ356-T2; 2SJ356-T1-AY; 2SJ356-AZ; Introduction Date: February 27, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 158582-2SJ356-T1
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ356
Alternative Parts (Cross-Reference): 2SJ356; 2SJ356-T2; 2SJ356-T1-AY; 2SJ356-AZ;
Introduction Date: February 27, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SJ356-T1 158582-2SJ356-T1
Product Name 60V 2A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17527Q5A 30V, N-Channel NexFET? Power MOSFETs - CSD17527Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0155 ohms
View Details
7 suppliers
MOSFETs - 1333376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
N-channel vertical D-MOS logic level FET - BSP122,115 - Nexperia B.V.
Specs
Package Type SOT223; SOT223 SOT223
View Details
7 suppliers