Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 2SJ325-Z-E1-AY

Description
Win Source Part Number: 993871-2SJ325-Z-E1-A Y Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 2,000 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: RENRNS2SJ325-Z-E1-AY ,2156-2SJ325-Z-E1-AY
Request a Quote Datasheet
Description
Win Source Part Number: 993871-2SJ325-Z-E1-A Y Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 2,000 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: RENRNS2SJ325-Z-E1-AY ,2156-2SJ325-Z-E1-AY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 993871-2SJ325-Z-E1-AY - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
993871-2SJ325-Z-E1-AY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 993871-2SJ325-Z-E1-AY
Win Source Part Number: 993871-2SJ325-Z-E1-A Y Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 2,000 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: RENRNS2SJ325-Z-E1-AY ,2156-2SJ325-Z-E1-AY

Win Source Part Number: 993871-2SJ325-Z-E1-AY
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: *
Package: Bulk
Standard Package: 2,000
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Other Names: RENRNS2SJ325-Z-E1-AY,2156-2SJ325-Z-E1-AY

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SJ325-Z-E1-AY - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SJ325-Z-E1-AY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SJ325-Z-E1-AY
P-CHANNEL SMALL SIGNAL MOSFET

P-CHANNEL SMALL SIGNAL MOSFET

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 993871-2SJ325-Z-E1-AY 2SJ325-Z-E1-AY
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details