Renesas Electronics Corporation 12V 2A MOSFET Transistor 2SJ317

Description
Trans MOSFET P-CH Si 12V 2A 4-Pin(3+Tab) UPAK Product overview: 2SJ317 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 2A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ317 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH Si 12V 2A 4-Pin(3+Tab) UPAK Product overview: 2SJ317 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 2A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ317 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 2A MOSFET Transistor
288-2SJ317
12V 2A MOSFET Transistor 288-2SJ317
Trans MOSFET P-CH Si 12V 2A 4-Pin(3+Tab) UPAK Product overview: 2SJ317 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 2A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ317 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH Si 12V 2A 4-Pin(3+Tab) UPAK Product overview: 2SJ317 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 2A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ317 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158529-2SJ317 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158529-2SJ317
Discrete Semiconductor Products 158529-2SJ317
Manufacturer: Renesas Electronics America Win Source Part Number: 158529-2SJ317 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ317 Alternative Parts (Cross-Reference): 2SJ317-E; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 158529-2SJ317
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ317
Alternative Parts (Cross-Reference): 2SJ317-E;
Introduction Date: March 19, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SJ317 158529-2SJ317
Product Name 12V 2A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 155147P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type SOT23; SOT-23
View Details
Single FETs, MOSFETs - BSS123/LF1R-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910023SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
4 suppliers