Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986059-2SJ303-AZ
Drain to Source Voltage (Vdss): 60 V
Number of Pins: 220
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Continuous Drain Current (ID): 14 A
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 986059-2SJ303-AZ |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ303-AZ |
| Package Type | TO-220; SOT3 |