Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037524-2SJ295(E)
Drain to Source Voltage (Vdss): 60 V
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): FQP30N06L; IRFIZ48GPBF; STP45NF06; HUF76423P3; NTTFS5820NLTAG; STD30NF06LT42SJ295-E
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Continuous Drain Current (ID): 30 A
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1037524-2SJ295(E) |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ295(E) |
| Package Type | TO-220; SOT3 |