Renesas Electronics Corporation Discrete Semiconductor Products 2SJ278MYTR

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 158503-2SJ278MYTR Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ278 Alternative Parts (Cross-Reference): 2SJ278MY; 2SJ278MYTL; 2SJ278MYTR-E; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 158503-2SJ278MYTR Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ278 Alternative Parts (Cross-Reference): 2SJ278MY; 2SJ278MYTL; 2SJ278MYTR-E; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 158503-2SJ278MYTR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158503-2SJ278MYTR
Discrete Semiconductor Products 158503-2SJ278MYTR
Manufacturer: Renesas Electronics America Win Source Part Number: 158503-2SJ278MYTR Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ278 Alternative Parts (Cross-Reference): 2SJ278MY; 2SJ278MYTL; 2SJ278MYTR-E; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 158503-2SJ278MYTR
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ278
Alternative Parts (Cross-Reference): 2SJ278MY; 2SJ278MYTL; 2SJ278MYTR-E;
Introduction Date: March 19, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
P-Channel MOSFET Transistor
285-2SJ278MYTR
P-Channel MOSFET Transistor 285-2SJ278MYTR
P-CHANNEL POWER MOSFET Product overview: 2SJ278MYTR from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SJ278MYTR can be used for catalog matching and distributor lookup.

P-CHANNEL POWER MOSFET Product overview: 2SJ278MYTR from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SJ278MYTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 158503-2SJ278MYTR 285-2SJ278MYTR
Product Name Discrete Semiconductor Products P-Channel MOSFET Transistor
Package Type SOT3 Bulk
Unlock Full Specs
to access all available technical data

Similar Products

CSD83325L CSD83325L, Dual N-Channel NexFET? Power MOSFETs - CSD83325L - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
rDS(on) 0.0059 ohms
View Details
7 suppliers
80 V, N-channel Trench MOSFET - BUK6D230-80EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
IDSS 5100 milliamps
View Details
8 suppliers
Dual P-Channel Matched MOSFET Pair - ALD1102BSAL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers