Renesas Electronics Corporation P-Channel SMD 30V 100MA MOSFET Transistor 2SJ243-T1-A

Description
MOSFET P-CH 30V 100MA SC75-3 USM / P-Channel 30 V 100mA (Ta) Surface Mount SC-75-3, USM Product overview: 2SJ243-T1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 30V, 100MA, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 100MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SJ243-T1-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 100MA SC75-3 USM / P-Channel 30 V 100mA (Ta) Surface Mount SC-75-3, USM Product overview: 2SJ243-T1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 30V, 100MA, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 100MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SJ243-T1-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel SMD 30V 100MA MOSFET Transistor
285-2SJ243-T1-A
P-Channel SMD 30V 100MA MOSFET Transistor 285-2SJ243-T1-A
MOSFET P-CH 30V 100MA SC75-3 USM / P-Channel 30 V 100mA (Ta) Surface Mount SC-75-3, USM Product overview: 2SJ243-T1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 30V, 100MA, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 100MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SJ243-T1-A can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 100MA SC75-3 USM / P-Channel 30 V 100mA (Ta) Surface Mount SC-75-3, USM Product overview: 2SJ243-T1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 30V, 100MA, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 100MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SJ243-T1-A can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Discrete Semiconductor Products
158483-2SJ243-T1-A
Discrete Semiconductor Products 158483-2SJ243-T1-A
Manufacturer: Renesas Electronics America Win Source Part Number: 158483-2SJ243-T1-A Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ243 Alternative Parts (Cross-Reference): 2SJ243-A; 2SJ243-T2-A; Introduction Date: February 27, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Renesas Electronics America
Win Source Part Number: 158483-2SJ243-T1-A
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ243
Alternative Parts (Cross-Reference): 2SJ243-A; 2SJ243-T2-A;
Introduction Date: February 27, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now
 - 2SJ243-T1-A - Rochester Electronics
Newburyport, MA, United States
Small Signal Field-Effect Transistor, 0.1A I(D), 1-Element, P-Channel, Metal-oxide Semiconductor FET

Small Signal Field-Effect Transistor, 0.1A I(D), 1-Element, P-Channel, Metal-oxide Semiconductor FET

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF MOSFET Transistors
Product Number 285-2SJ243-T1-A 158483-2SJ243-T1-A 2SJ243-T1-A
Product Name P-Channel SMD 30V 100MA MOSFET Transistor Discrete Semiconductor Products
Package Type Bulk SOT3 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data