Renesas Electronics Corporation P-Channel MOSFET Transistor 2SJ210-T1B-A

Description
P-CHANNEL SMALL SIGNAL MOSFET Product overview: 2SJ210-T1B-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SJ210-T1B-A can be used for catalog matching and distributor lookup.
Request a Quote
Description
P-CHANNEL SMALL SIGNAL MOSFET Product overview: 2SJ210-T1B-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SJ210-T1B-A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel MOSFET Transistor
285-2SJ210-T1B-A
P-Channel MOSFET Transistor 285-2SJ210-T1B-A
P-CHANNEL SMALL SIGNAL MOSFET Product overview: 2SJ210-T1B-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SJ210-T1B-A can be used for catalog matching and distributor lookup.

P-CHANNEL SMALL SIGNAL MOSFET Product overview: 2SJ210-T1B-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SJ210-T1B-A can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ210-T1B-A - 743762-2SJ210-T1B-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ210-T1B-A
743762-2SJ210-T1B-A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ210-T1B-A 743762-2SJ210-T1B-A
Manufacturer: Renesas Electronics America Win Source Part Number: 743762-2SJ210-T1B-A Manufacturer Homepage: www.renesas.com Reference case: SOT23-3 Reference Date Code: 13N Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Renesas Electronics America
Win Source Part Number: 743762-2SJ210-T1B-A
Manufacturer Homepage: www.renesas.com
Reference case: SOT23-3
Reference Date Code: 13N
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-2SJ210-T1B-A 743762-2SJ210-T1B-A
Product Name P-Channel MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ210-T1B-A
Package Type Bulk
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - AUIRF7319QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ZERO THRESHOLD™ MATCHED PAIR - ALD310700PCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK6207-30C - 1050062-BUK6207-30C - Win Source Electronics
Specs
rDS(on) 0.0044 ohms
PD 128000 milliwatts
TJ -55 C (-67 F)
View Details
MOSFETs - 1574625P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Package Type E-Line
View Details