Renesas Electronics Corporation 100V 0.1A MOSFET Transistor 2SJ209-T1B

Description
Trans MOSFET P-CH 100V 0.1A 3-Pin SC-59 T/R Product overview: 2SJ209-T1B from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 0.1A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ209-T1B can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH 100V 0.1A 3-Pin SC-59 T/R Product overview: 2SJ209-T1B from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 0.1A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ209-T1B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 0.1A MOSFET Transistor
288-2SJ209-T1B
100V 0.1A MOSFET Transistor 288-2SJ209-T1B
Trans MOSFET P-CH 100V 0.1A 3-Pin SC-59 T/R Product overview: 2SJ209-T1B from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 0.1A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ209-T1B can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 100V 0.1A 3-Pin SC-59 T/R Product overview: 2SJ209-T1B from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 0.1A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ209-T1B can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158460-2SJ209-T1B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158460-2SJ209-T1B
Discrete Semiconductor Products 158460-2SJ209-T1B
Manufacturer: Renesas Electronics America Win Source Part Number: 158460-2SJ209-T1B Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ209 Alternative Parts (Cross-Reference): 2SJ209-T2B; 2SJ209-T1B-A; 2SJ209-T2B-A; IXTT50P10; Introduction Date: March 03, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 158460-2SJ209-T1B
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ209
Alternative Parts (Cross-Reference): 2SJ209-T2B; 2SJ209-T1B-A; 2SJ209-T2B-A; IXTT50P10;
Introduction Date: March 03, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SJ209-T1B 158460-2SJ209-T1B
Product Name 100V 0.1A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data