Renesas Electronics Corporation 100V 0.1A MOSFET Transistor 2SJ209-T1B-A

Description
Trans Mosfet P-ch 100V 0.1A 3-PIN SC-59 T/r Product overview: 2SJ209-T1B-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 0.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SJ209-T1B-A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans Mosfet P-ch 100V 0.1A 3-PIN SC-59 T/r Product overview: 2SJ209-T1B-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 0.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SJ209-T1B-A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 0.1A MOSFET Transistor
285-2SJ209-T1B-A
100V 0.1A MOSFET Transistor 285-2SJ209-T1B-A
Trans Mosfet P-ch 100V 0.1A 3-PIN SC-59 T/r Product overview: 2SJ209-T1B-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 0.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SJ209-T1B-A can be used for catalog matching and distributor lookup.

Trans Mosfet P-ch 100V 0.1A 3-PIN SC-59 T/r Product overview: 2SJ209-T1B-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 0.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SJ209-T1B-A can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ209-T1B-A - 976914-2SJ209-T1B-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ209-T1B-A
976914-2SJ209-T1B-A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ209-T1B-A 976914-2SJ209-T1B-A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976914-2SJ209-T1B-A Packaging: Tape and Reel Mounting: SMD (SMT) Number of Elements: 1 Power Dissipation: 200 mW Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SC Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Continuous Drain Current (ID): 100 mA Gate to Source Voltage (Vgs): 16 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976914-2SJ209-T1B-A
Packaging: Tape and Reel
Mounting: SMD (SMT)
Number of Elements: 1
Power Dissipation: 200 mW
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SC
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 100 mA
Gate to Source Voltage (Vgs): 16 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-2SJ209-T1B-A 976914-2SJ209-T1B-A
Product Name 100V 0.1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ209-T1B-A
PD 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data