Renesas Electronics Corporation 16V 2A MOSFET Transistor 2SJ208-T1

Description
Trans MOSFET P-CH 16V 2A 4-Pin(3+Tab) SC-62 Tray Product overview: 2SJ208-T1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16V, 2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SJ208-T1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH 16V 2A 4-Pin(3+Tab) SC-62 Tray Product overview: 2SJ208-T1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16V, 2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SJ208-T1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16V 2A MOSFET Transistor
285-2SJ208-T1
16V 2A MOSFET Transistor 285-2SJ208-T1
Trans MOSFET P-CH 16V 2A 4-Pin(3+Tab) SC-62 Tray Product overview: 2SJ208-T1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16V, 2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SJ208-T1 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 16V 2A 4-Pin(3+Tab) SC-62 Tray Product overview: 2SJ208-T1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16V, 2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SJ208-T1 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ208-T1 - 094729-2SJ208-T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ208-T1
094729-2SJ208-T1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ208-T1 094729-2SJ208-T1
Manufacturer: Renesas Electronics America Win Source Part Number: 094729-2SJ208-T1 Family Name: 2SJ208 Alternative Parts (Cross-Reference): 2SJ208; 2SJ208-AZ; 2SJ208-A; Introduction Date: March 16, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 094729-2SJ208-T1
Family Name: 2SJ208
Alternative Parts (Cross-Reference): 2SJ208; 2SJ208-AZ; 2SJ208-A;
Introduction Date: March 16, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-2SJ208-T1 094729-2SJ208-T1
Product Name 16V 2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ208-T1
Package Type SOT3
Unlock Full Specs
to access all available technical data