Renesas Electronics Corporation Discrete Semiconductor Products 2SJ204-T1B-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 158454-2SJ204-T1B-A Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ204 Alternative Parts (Cross-Reference): NX3008PBKVL; NX3008PBK; NX3008PBK,215; Introduction Date: March 02, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 158454-2SJ204-T1B-A Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ204 Alternative Parts (Cross-Reference): NX3008PBKVL; NX3008PBK; NX3008PBK,215; Introduction Date: March 02, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 158454-2SJ204-T1B-A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158454-2SJ204-T1B-A
Discrete Semiconductor Products 158454-2SJ204-T1B-A
Manufacturer: Renesas Electronics America Win Source Part Number: 158454-2SJ204-T1B-A Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ204 Alternative Parts (Cross-Reference): NX3008PBKVL; NX3008PBK; NX3008PBK,215; Introduction Date: March 02, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 158454-2SJ204-T1B-A
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ204
Alternative Parts (Cross-Reference): NX3008PBKVL; NX3008PBK; NX3008PBK,215;
Introduction Date: March 02, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
30V 0.2A MOSFET Transistor
288-2SJ204-T1B-A
30V 0.2A MOSFET Transistor 288-2SJ204-T1B-A
Trans MOSFET P-CH 30V 0.2A 3-Pin SC-59 T/R Product overview: 2SJ204-T1B-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.2A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ204-T1B-A can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 30V 0.2A 3-Pin SC-59 T/R Product overview: 2SJ204-T1B-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.2A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ204-T1B-A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 158454-2SJ204-T1B-A 288-2SJ204-T1B-A
Product Name Discrete Semiconductor Products 30V 0.2A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1464666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details
CSD17522Q5A 30V N Channel NexFET? Power MOSFET - CSD17522Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0124 ohms
View Details
7 suppliers
Single FETs, MOSFETs - 1727-5433-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
2 suppliers