Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ203-T1B-A 2SJ203-T1B-A

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037513-2SJ203-T1B-A Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 16 V Number of Pins: 59 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SC Alternative Parts (Cross-Reference): NTA4001NT1; SI1032R-T1-GE3; FDY301NZ; SI1032X-T1-GE3; FDY101PZ; SI1034X-T1-GE3; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 200 mA
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037513-2SJ203-T1B-A Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 16 V Number of Pins: 59 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SC Alternative Parts (Cross-Reference): NTA4001NT1; SI1032R-T1-GE3; FDY301NZ; SI1032X-T1-GE3; FDY101PZ; SI1034X-T1-GE3; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 200 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ203-T1B-A - 1037513-2SJ203-T1B-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ203-T1B-A
1037513-2SJ203-T1B-A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ203-T1B-A 1037513-2SJ203-T1B-A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037513-2SJ203-T1B-A Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 16 V Number of Pins: 59 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SC Alternative Parts (Cross-Reference): NTA4001NT1; SI1032R-T1-GE3; FDY301NZ; SI1032X-T1-GE3; FDY101PZ; SI1034X-T1-GE3; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 200 mA

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037513-2SJ203-T1B-A
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 16 V
Number of Pins: 59
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SC
Alternative Parts (Cross-Reference): NTA4001NT1; SI1032R-T1-GE3; FDY301NZ; SI1032X-T1-GE3; FDY101PZ; SI1034X-T1-GE3;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Continuous Drain Current (ID): 200 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1037513-2SJ203-T1B-A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ203-T1B-A
Package Type SOT3; SC
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
CSD16408Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16408Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0068 ohms
View Details
6 suppliers
Single FETs, MOSFETs - 1727-4928-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT223; TO-261-4, TO-261AA
View Details
5 suppliers