Manufacturer: Renesas Electronics America
Win Source Part Number: 158450-2SJ202-T1
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ202
Alternative Parts (Cross-Reference): 2SJ202; 2SJ202-T2; 2SJ202-T1-A; 2SJ202-T2-A;
Introduction Date: March 02, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Trans MOSFET P-CH 16V 0.1A 3-Pin SC-70 Tray Product overview: 2SJ202-T1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16V, 0.1A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ202-T1 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 158450-2SJ202-T1 | 288-2SJ202-T1 |
| Product Name | Discrete Semiconductor Products | 16V 0.1A MOSFET Transistor |
| Package Type | SOT3 |