Win Source Part Number: 1037511-2SJ197-T1-AZ
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 1.5A (Ta)
Rds On (Max) @ Id, Vgs: 1Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id: 3V @ 1mA
Power Dissipation (Max): 2W (Ta)
Package / Case: TO-243AA
Supplier Device Package: SOT-89
Input Capacitance (Ciss) (Max) @ Vds: 220 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C
Alternative Parts (Cross-Reference): 2SJ197-T1-AZ2SJ197T1
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Renesas
Other Names: 2156-2SJ197-T1-AZ
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
RoHS Status: RoHS non-compliant
2SJ197-T1-AZ - P-CHANNEL MOS FET / P-Channel 60 V 1.5A (Ta) 2W (Ta) Surface Mount SOT-89 Product overview: 2SJ197-T1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 60 V, 1.5A, 2W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60 V, 1.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SJ197-T1-AZ can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1037511-2SJ197-T1-AZ | 285-2SJ197-T1-AZ |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | P-Channel SMD 60 V 1.5A MOSFET Transistor |
| Polarity | P-Channel |