Manufacturer: Renesas Electronics America
Win Source Part Number: 814225-2SJ162-E
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 160V
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-3P
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: 150°C
Manufacturer Package: TO-3P-3, SC-65-3
Power Dissipation (Maximum): 100W (Tc)
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Input Capacitance (Ciss) (Maximum) at Vds: 900pF at 10V
Current - Continuous Drain (Id) at 25°C: 7A
Maximum Vgs: ±15V
MOSFET P-CH 160V 7A TO3P Product overview: 2SJ162-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 160V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ162-E can be used for catalog matching and distributor lookup.
P-Channel 160V 7A (Ta) 100W (Tc) Through Hole TO-3P
MOSFET P-CH 160V 7A TO3P
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 814225-2SJ162-E | 278-2SJ162-E | 2SJ162-E-ND | 2SJ162-E | 2SJ162-E |
| Product Name | FETs - Single - 2SJ162-E | 160V 7A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel |