Renesas Electronics Corporation Discrete Semiconductor Products 2SJ139

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 158412-2SJ139 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ139 Introduction Date: January 15, 2007 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 158412-2SJ139 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ139 Introduction Date: January 15, 2007 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 158412-2SJ139 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158412-2SJ139
Discrete Semiconductor Products 158412-2SJ139
Manufacturer: Renesas Electronics America Win Source Part Number: 158412-2SJ139 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ139 Introduction Date: January 15, 2007 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 158412-2SJ139
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ139
Introduction Date: January 15, 2007
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
100V 10A MOSFET Transistor
288-2SJ139
100V 10A MOSFET Transistor 288-2SJ139
Trans MOSFET P-CH 100V 10A 3-Pin(3+Tab) SC-67 Product overview: 2SJ139 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 10A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ139 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 100V 10A 3-Pin(3+Tab) SC-67 Product overview: 2SJ139 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 10A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ139 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 158412-2SJ139 288-2SJ139
Product Name Discrete Semiconductor Products 100V 10A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17308Q3 30V N-Channel NexFET? Power MOSFET - CSD17308Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0118 ohms
View Details
9 suppliers
FET, MOSFET Arrays - AUIRF7379QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers
60 V, 310 mA N-channel Trench MOSFET - 2N7002PW,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 310000 milliamps
View Details
9 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE MATCHED PAIR - ALD210808ASCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers