Renesas Electronics Corporation 30V 2A TO-252 MOSFET Transistor 2SJ132-Z-E2

Description
Trans MOSFET P-CH 30V 2A 3-Pin(2+Tab) TO-252 T/R Product overview: 2SJ132-Z-E2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2A, TO-252, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ132-Z-E2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH 30V 2A 3-Pin(2+Tab) TO-252 T/R Product overview: 2SJ132-Z-E2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2A, TO-252, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ132-Z-E2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 2A TO-252 MOSFET Transistor
288-2SJ132-Z-E2
30V 2A TO-252 MOSFET Transistor 288-2SJ132-Z-E2
Trans MOSFET P-CH 30V 2A 3-Pin(2+Tab) TO-252 T/R Product overview: 2SJ132-Z-E2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2A, TO-252, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ132-Z-E2 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 30V 2A 3-Pin(2+Tab) TO-252 T/R Product overview: 2SJ132-Z-E2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2A, TO-252, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ132-Z-E2 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158401-2SJ132-Z-E2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158401-2SJ132-Z-E2
Discrete Semiconductor Products 158401-2SJ132-Z-E2
Manufacturer: Renesas Electronics America Win Source Part Number: 158401-2SJ132-Z-E2 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ132-Z Alternative Parts (Cross-Reference): 2SJ132-Z; 2SJ132-Z-E1; 2SJ132-Z-T1; Introduction Date: January 30, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 158401-2SJ132-Z-E2
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ132-Z
Alternative Parts (Cross-Reference): 2SJ132-Z; 2SJ132-Z-E1; 2SJ132-Z-T1;
Introduction Date: January 30, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SJ132-Z-E2 158401-2SJ132-Z-E2
Product Name 30V 2A TO-252 MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3; TO-252 (DPAK)
Unlock Full Specs
to access all available technical data