Renesas Electronics Corporation Discrete Semiconductor Products 2SJ128

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 158394-2SJ128 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ128 Alternative Parts (Cross-Reference): 2SJ128-AZ; IRFU9110; IRFU9110-NL; FQU5P10TU; Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 158394-2SJ128 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ128 Alternative Parts (Cross-Reference): 2SJ128-AZ; IRFU9110; IRFU9110-NL; FQU5P10TU; Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 158394-2SJ128 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158394-2SJ128
Discrete Semiconductor Products 158394-2SJ128
Manufacturer: Renesas Electronics America Win Source Part Number: 158394-2SJ128 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ128 Alternative Parts (Cross-Reference): 2SJ128-AZ; IRFU9110; IRFU9110-NL; FQU5P10TU; Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 158394-2SJ128
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ128
Alternative Parts (Cross-Reference): 2SJ128-AZ; IRFU9110; IRFU9110-NL; FQU5P10TU;
Introduction Date: March 14, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
100V 2A MOSFET Transistor
288-2SJ128
100V 2A MOSFET Transistor 288-2SJ128
Trans MOSFET P-CH Si 100V 2A 3-Pin(3+Tab) TO-251 Product overview: 2SJ128 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 2A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ128 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH Si 100V 2A 3-Pin(3+Tab) TO-251 Product overview: 2SJ128 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 2A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ128 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 158394-2SJ128 288-2SJ128
Product Name Discrete Semiconductor Products 100V 2A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826877 - RS Components, Ltd.
RS Components, Ltd.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT26; Tsot-26
Number of units in IC 2
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810030SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
CSD13202Q2 N-Channel Power MOSFET, CSD13202Q2, 12V Vds, 9.3mohm Rdson4.5 (max) - CSD13202Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
rDS(on) 0.0093 ohms
View Details
8 suppliers