Renesas Electronics Corporation Discrete Semiconductor Products 2SD999-T1-AZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 158374-2SD999-T1-AZ Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD999 Alternative Parts (Cross-Reference): 2SD0874Q; 2SD0874S; 2SD08740RL; Introduction Date: December 24, 1998 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 158374-2SD999-T1-AZ Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD999 Alternative Parts (Cross-Reference): 2SD0874Q; 2SD0874S; 2SD08740RL; Introduction Date: December 24, 1998 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 158374-2SD999-T1-AZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158374-2SD999-T1-AZ
Discrete Semiconductor Products 158374-2SD999-T1-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 158374-2SD999-T1-AZ Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD999 Alternative Parts (Cross-Reference): 2SD0874Q; 2SD0874S; 2SD08740RL; Introduction Date: December 24, 1998 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 158374-2SD999-T1-AZ
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD999
Alternative Parts (Cross-Reference): 2SD0874Q; 2SD0874S; 2SD08740RL;
Introduction Date: December 24, 1998
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Automotive 25V 1A SOT-89 Bipolar Transistor
276-2SD999-T1-AZ
Automotive 25V 1A SOT-89 Bipolar Transistor 276-2SD999-T1-AZ
Trans GP BJT NPN 25V 1A Automotive 4-Pin(3+Tab) SOT-89 T/R Product overview: 2SD999-T1-AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 25V, 1A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 25V, 1A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD999-T1-AZ can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 25V 1A Automotive 4-Pin(3+Tab) SOT-89 T/R Product overview: 2SD999-T1-AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 25V, 1A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 25V, 1A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD999-T1-AZ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 158374-2SD999-T1-AZ 276-2SD999-T1-AZ
Product Name Discrete Semiconductor Products Automotive 25V 1A SOT-89 Bipolar Transistor
Package Type SOT3; SOT89
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A NPN medium power transistors - BC54-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers
Bipolar Transistors - 6697436P - RS Components, Ltd.
Specs
Package Type Surface Mount
View Details
Single, Pre-Biased Bipolar Transistors - BCR135WE6327BTSA1TR-NDTR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers