Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2SD974-E

Description
Small Signal Bipolar Transistor, 1A, 60V, NPN
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 1A, 60V, NPN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2SD974-E - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 1A, 60V, NPN

Small Signal Bipolar Transistor, 1A, 60V, NPN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1037398-2SD974-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1037398-2SD974-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1037398-2SD974-E
Win Source Part Number: 1037398-2SD974-E Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 2SD974-E2SD974E; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0095 Mfr: Renesas Electronics America Inc Other Names: 2156-2SD974-E,RENRNS 2SD974-E RoHS Status: Not applicable

Win Source Part Number: 1037398-2SD974-E
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): 2SD974-E2SD974E;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0095
Mfr: Renesas Electronics America Inc
Other Names: 2156-2SD974-E,RENRNS2SD974-E
RoHS Status: Not applicable

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD974-E - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD974-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD974-E
SMALL SIGNAL BIPOLAR TRANSTR NPN

SMALL SIGNAL BIPOLAR TRANSTR NPN

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SD974-E 1037398-2SD974-E 2SD974-E
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219988 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Single Bipolar Transistors - BC847A/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
45V 0.5A SOT23 Bipolar Transistor - 276-BC817K16E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
5 suppliers