Renesas Electronics Corporation Automotive 80V 0.3A 200mW Bipolar Transistor 2SD780A

Description
Trans GP BJT NPN 80V 0.3A 200mW Automotive 3-Pin Mini-Mold Product overview: 2SD780A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, 0.3A, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 80V, 0.3A, 200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD780A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 80V 0.3A 200mW Automotive 3-Pin Mini-Mold Product overview: 2SD780A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, 0.3A, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 80V, 0.3A, 200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD780A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 80V 0.3A 200mW Bipolar Transistor
276-2SD780A
Automotive 80V 0.3A 200mW Bipolar Transistor 276-2SD780A
Trans GP BJT NPN 80V 0.3A 200mW Automotive 3-Pin Mini-Mold Product overview: 2SD780A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, 0.3A, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 80V, 0.3A, 200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD780A can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 80V 0.3A 200mW Automotive 3-Pin Mini-Mold Product overview: 2SD780A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, 0.3A, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 80V, 0.3A, 200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD780A can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158299-2SD780A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158299-2SD780A
Discrete Semiconductor Products 158299-2SD780A
Manufacturer: Renesas Electronics America Win Source Part Number: 158299-2SD780A Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD780A Alternative Parts (Cross-Reference): 2SD780A-T2B-A; Introduction Date: December 24, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 158299-2SD780A
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD780A
Alternative Parts (Cross-Reference): 2SD780A-T2B-A;
Introduction Date: December 24, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SD780A 158299-2SD780A
Product Name Automotive 80V 0.3A 200mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data