Renesas Electronics Corporation Automotive 80V 0.3A 200mW Bipolar Transistor 2SD780A-T1B/D54

Description
Trans GP BJT NPN 80V 0.3A 200mW Automotive 3-Pin Mini-Mold T/R Product overview: 2SD780A-T1B/D54 from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, 0.3A, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 80V, 0.3A, 200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD780A-T1B/D54 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 80V 0.3A 200mW Automotive 3-Pin Mini-Mold T/R Product overview: 2SD780A-T1B/D54 from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, 0.3A, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 80V, 0.3A, 200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD780A-T1B/D54 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 80V 0.3A 200mW Bipolar Transistor
276-2SD780A-T1B/D54
Automotive 80V 0.3A 200mW Bipolar Transistor 276-2SD780A-T1B/D54
Trans GP BJT NPN 80V 0.3A 200mW Automotive 3-Pin Mini-Mold T/R Product overview: 2SD780A-T1B/D54 from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, 0.3A, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 80V, 0.3A, 200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD780A-T1B/D54 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 80V 0.3A 200mW Automotive 3-Pin Mini-Mold T/R Product overview: 2SD780A-T1B/D54 from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, 0.3A, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 80V, 0.3A, 200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD780A-T1B/D54 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158301-2SD780A-T1B/D54 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158301-2SD780A-T1B/D54
Discrete Semiconductor Products 158301-2SD780A-T1B/D54
Manufacturer: Renesas Electronics America Win Source Part Number: 158301-2SD780A-T1B/D 54 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD780A Introduction Date: December 24, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 158301-2SD780A-T1B/D54
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD780A
Introduction Date: December 24, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SD780A-T1B/D54 158301-2SD780A-T1B/D54
Product Name Automotive 80V 0.3A 200mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type AEC-Q101
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps
View Details
50 V, 100 mA NPN general purpose transistor - 2PD601ARW-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 50 volts
View Details
3 suppliers
SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Polarity NPN; NPN
Transistor Technology / Material SILICON
Number of units in IC 1
View Details
Bipolar Transistors - 1659756 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details